Vishay Intertechnology, Inc. RES 200K 1% .063W CRCW04022003F

Description
RES 200K 1% .063W
Request a Quote
Description
RES 200K 1% .063W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 200K 1% .063W - CRCW04022003F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K 1% .063W
CRCW04022003F
RES 200K 1% .063W CRCW04022003F
RES 200K 1% .063W

RES 200K 1% .063W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04022003F
Product Name RES 200K 1% .063W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details