Vishay Intertechnology, Inc. RES 0402 1/16W 1% 20.0K CRCW04022002F

Description
RES 0402 1/16W 1% 20.0K
Request a Quote
Description
RES 0402 1/16W 1% 20.0K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0402 1/16W 1% 20.0K - CRCW04022002F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0402 1/16W 1% 20.0K
CRCW04022002F
RES 0402 1/16W 1% 20.0K CRCW04022002F
RES 0402 1/16W 1% 20.0K

RES 0402 1/16W 1% 20.0K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04022002F
Product Name RES 0402 1/16W 1% 20.0K
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers