VISHAY INTERTECHNOLOGY, INC.
CRCW04022001FT -- RES CHIP 2K 1% 0.06W
Vishay Intertechnology, Inc.
RES CHIP 2K 1% 0.06W
CRCW04022001FT
Description
RES CHIP 2K 1% 0.06W
Request a Quote
Email Supplier
Description
RES CHIP 2K 1% 0.06W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW04022001FT |
|
Product Name
|
RES CHIP 2K 1% 0.06W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
330000 ohms
View Details
3 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details