Vishay Precision Group Chip Resistor - Surface Mount CRCW04021R96FKED

Description
1.96 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.96 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.96LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96LLCT-ND
Chip Resistor - Surface Mount 541-1.96LLCT-ND
1.96 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.96 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.96LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96LLTR-ND
Chip Resistor - Surface Mount 541-1.96LLTR-ND
1.96 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.96 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.96LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96LLDKR-ND
Chip Resistor - Surface Mount 541-1.96LLDKR-ND
1.96 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.96 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.96 OHM 1/16W 1% 0402 SMD - CRCW04021R96FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 1/16W 1% 0402 SMD
CRCW04021R96FKED
RES 1.96 OHM 1/16W 1% 0402 SMD CRCW04021R96FKED
RES 1.96ohm 1/16W 1% 0402 SMD

RES 1.96ohm 1/16W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04021R96FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04021R96FKED
Resistors - Chip Resistor - Surface Mount CRCW04021R96FKED
RES SMD 1.96 OHM 1% 1/16W 0402

RES SMD 1.96 OHM 1% 1/16W 0402

Supplier's Site
Res, Aec-Q200, Thick Film, 1R96, 1%, 0402; Resistance Vishay - 13AC1021 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1R96, 1%, 0402; Resistance Vishay
13AC1021
Res, Aec-Q200, Thick Film, 1R96, 1%, 0402; Resistance Vishay 13AC1021
RES, AEC-Q200, THICK FILM, 1R96, 1%, 0402; Resistance:1.96ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1R96, 1%, 0402; Resistance:1.96ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-1.96LLCT-ND CRCW04021R96FKED CRCW04021R96FKED 13AC1021
Product Name Chip Resistor - Surface Mount RES 1.96 OHM 1/16W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 1R96, 1%, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 1.96 ohms 1.96 ohms 1.96 ohms 1.96 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
6 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details