Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04021R80JNED

Description
1.8 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.8 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.8JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.8JCT-ND
Chip Resistor - Surface Mount 541-1.8JCT-ND
1.8 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.8JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.8JTR-ND
Chip Resistor - Surface Mount 541-1.8JTR-ND
1.8 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.8JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.8JDKR-ND
Chip Resistor - Surface Mount 541-1.8JDKR-ND
1.8 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.8 OHM 1/16W 5% 0402 SMD - CRCW04021R80JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8 OHM 1/16W 5% 0402 SMD
CRCW04021R80JNED
RES 1.8 OHM 1/16W 5% 0402 SMD CRCW04021R80JNED
RES 1.8ohm 1/16W 5% 0402 SMD

RES 1.8ohm 1/16W 5% 0402 SMD

Supplier's Site
D10/crcw0402 200 1R8 5% Et7 E3 Rohs Compliant Vishay - 47P3289 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 200 1R8 5% Et7 E3 Rohs Compliant Vishay
47P3289
D10/crcw0402 200 1R8 5% Et7 E3 Rohs Compliant Vishay 47P3289
D10/CRCW0402 200 1R8 5% ET7 e3 RoHS Compliant: Yes

D10/CRCW0402 200 1R8 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1.8JCT-ND CRCW04021R80JNED 47P3289
Product Name Chip Resistor - Surface Mount RES 1.8 OHM 1/16W 5% 0402 SMD D10/crcw0402 200 1R8 5% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Resistance Range 1.8 ohms 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers