1.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Resistor-Fixed-Singl
CRCW0402 1.8 1% 100 RT7 ROHS COMPLIANT: NO
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW04021R80FKTD-ND | CRCW04021R80FKTD | 11R8885 |
| Product Name | Chip Resistor - Surface Mount | Resistor-Fixed-Single-Surface-Mount | Crcw0402 1.8 1% 100 Rt7 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402 |
| Resistance Range | 1.8 ohms |