RES 1.74ohm .125W 1% 0402 SMD
1.74 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW04021R74FKEDHP | CRCW04021R74FKEDHP-ND |
| Product Name | RES 1.74 OHM .125W 1% 0402 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 |
| Resistance Range | 1.74 ohms | 1.74 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.1250 watts | 0.2000 watts |
| Configuration | Single Resistor |