Vishay Precision Group SMD 1.69 Ohm 16W Resistor CRCW04021R69FKED

Description
1.69 Ohm 1% 1/16W 0402 SMD Resistor Product overview: CRCW04021R69FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.69 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.69 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021R69FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.69 Ohm 1% 1/16W 0402 SMD Resistor Product overview: CRCW04021R69FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.69 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.69 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021R69FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.69 Ohm 16W Resistor - 52-CRCW04021R69FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.69 Ohm 16W Resistor
52-CRCW04021R69FKED
SMD 1.69 Ohm 16W Resistor 52-CRCW04021R69FKED
1.69 Ohm 1% 1/16W 0402 SMD Resistor Product overview: CRCW04021R69FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.69 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.69 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021R69FKED can be used for catalog matching and distributor lookup.

1.69 Ohm 1% 1/16W 0402 SMD Resistor Product overview: CRCW04021R69FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.69 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.69 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021R69FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.69LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.69LLDKR-ND
Chip Resistor - Surface Mount 541-1.69LLDKR-ND
1.69 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.69 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.69LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.69LLCT-ND
Chip Resistor - Surface Mount 541-1.69LLCT-ND
1.69 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.69 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.69LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.69LLTR-ND
Chip Resistor - Surface Mount 541-1.69LLTR-ND
1.69 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.69 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.69 OHM 1/16W 1% 0402 SMD - CRCW04021R69FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69 OHM 1/16W 1% 0402 SMD
CRCW04021R69FKED
RES 1.69 OHM 1/16W 1% 0402 SMD CRCW04021R69FKED
RES 1.69ohm 1/16W 1% 0402 SMD

RES 1.69ohm 1/16W 1% 0402 SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
962026-CRCW04021R69FKED
Resistors - Chip Resistor - Surface Mount 962026-CRCW04021R69FKED
Win Source Part Number: 962026-CRCW04021R69F KED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1.69 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RK73H1ETTP1R82F; RC0402FR-071R69L; RC0402FR-071R8L; RC0402FR-071R6L; RK73H1ETTP1R74F; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-1.69LLCT,541-1.6 9LLDKR,541-1.69LLTR Base Product Number: CRCW0402

Win Source Part Number: 962026-CRCW04021R69FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.69 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): RK73H1ETTP1R82F; RC0402FR-071R69L; RC0402FR-071R8L; RC0402FR-071R6L; RK73H1ETTP1R74F;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-1.69LLCT,541-1.69LLDKR,541-1.69LLTR
Base Product Number: CRCW0402

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 1R69, 1%, 0402; Resistance Vishay - 13AC1014 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1R69, 1%, 0402; Resistance Vishay
13AC1014
Res, Aec-Q200, Thick Film, 1R69, 1%, 0402; Resistance Vishay 13AC1014
RES, AEC-Q200, THICK FILM, 1R69, 1%, 0402; Resistance:1.69ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1R69, 1%, 0402; Resistance:1.69ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04021R69FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021R69FKED
Resistors - Chip Resistor - Surface Mount CRCW04021R69FKED
RES SMD 1.69 OHM 1% 1/16W 0402

RES SMD 1.69 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW04021R69FKED 541-1.69LLDKR-ND CRCW04021R69FKED 962026-CRCW04021R69FKED 13AC1014 CRCW04021R69FKED
Product Name SMD 1.69 Ohm 16W Resistor Chip Resistor - Surface Mount RES 1.69 OHM 1/16W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 1R69, 1%, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 1.69 ohms 1.69 ohms 1.69 ohms 1.69 ohms 1.69 ohms 1.69 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details