Vishay Intertechnology, Inc. RES 1.65 OHM 1/16W 1% 0402 SMD CRCW04021R65FNED

Description
RES 1.65ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.65ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65 OHM 1/16W 1% 0402 SMD - CRCW04021R65FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65 OHM 1/16W 1% 0402 SMD
CRCW04021R65FNED
RES 1.65 OHM 1/16W 1% 0402 SMD CRCW04021R65FNED
RES 1.65ohm 1/16W 1% 0402 SMD

RES 1.65ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.65LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.65LTR-ND
Chip Resistor - Surface Mount 541-1.65LTR-ND
1.65 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.65 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04021R65FNED 541-1.65LTR-ND
Product Name RES 1.65 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 1.65 ohms 1.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details