Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04021R62FNTD

Description
1.62 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.62 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04021R62FNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021R62FNTD-ND
Chip Resistor - Surface Mount CRCW04021R62FNTD-ND
1.62 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.62 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.62 OHM 1/16W 1% 0402 SMD - CRCW04021R62FNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62 OHM 1/16W 1% 0402 SMD
CRCW04021R62FNTD
RES 1.62 OHM 1/16W 1% 0402 SMD CRCW04021R62FNTD
RES 1.62ohm 1/16W 1% 0402 SMD

RES 1.62ohm 1/16W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04021R62FNTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021R62FNTD
Resistors - Chip Resistor - Surface Mount CRCW04021R62FNTD
RES SMD 1.62 OHM 1% 1/16W 0402

RES SMD 1.62 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04021R62FNTD-ND CRCW04021R62FNTD CRCW04021R62FNTD
Product Name Chip Resistor - Surface Mount RES 1.62 OHM 1/16W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 1.62 ohms 1.62 ohms 1.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers