Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 1.62ohms 1% CRCW04021R62FNED

Description
Thick Film Resistors - SMD 1/16watt 1.62ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 1.62ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 1.62ohms 1% - CRCW04021R62FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 1.62ohms 1%
CRCW04021R62FNED
Thick Film Resistors - SMD 1/16watt 1.62ohms 1% CRCW04021R62FNED
Thick Film Resistors - SMD 1/16watt 1.62ohms 1%

Thick Film Resistors - SMD 1/16watt 1.62ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.62LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.62LTR-ND
Chip Resistor - Surface Mount 541-1.62LTR-ND
1.62 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.62 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04021R62FNED 541-1.62LTR-ND
Product Name Thick Film Resistors - SMD 1/16watt 1.62ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 1.62 ohms 1.62 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details