Vishay Intertechnology, Inc. RES 1.6 OHM 1/16W 5% 0402 SMD CRCW04021R60JNTD

Description
RES 1.6ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 1.6ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6 OHM 1/16W 5% 0402 SMD - CRCW04021R60JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6 OHM 1/16W 5% 0402 SMD
CRCW04021R60JNTD
RES 1.6 OHM 1/16W 5% 0402 SMD CRCW04021R60JNTD
RES 1.6ohm 1/16W 5% 0402 SMD

RES 1.6ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021R60JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021R60JNTD-ND
Chip Resistor - Surface Mount CRCW04021R60JNTD-ND
1.6 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,1.6Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay - 43C3494 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,1.6Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
43C3494
Resistor,metal Glaze,1.6Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay 43C3494
Resistor,Metal Glaze,1.6Ohms,50WV,5 +/-% Tol,-200,200ppm-TC,0 402-Case RoHS Compliant: No

Resistor,Metal Glaze,1.6Ohms,50WV,5+/-% Tol,-200,200ppm-TC,0402-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021R60JNTD CRCW04021R60JNTD-ND 43C3494
Product Name RES 1.6 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,1.6Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 1.6 ohms 1.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567787 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details