Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04021R58FNTD

Description
1.58 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.58 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04021R58FNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021R58FNTD-ND
Chip Resistor - Surface Mount CRCW04021R58FNTD-ND
1.58 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.58 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.58 OHM 1/16W 1% 0402 SMD - CRCW04021R58FNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58 OHM 1/16W 1% 0402 SMD
CRCW04021R58FNTD
RES 1.58 OHM 1/16W 1% 0402 SMD CRCW04021R58FNTD
RES 1.58ohm 1/16W 1% 0402 SMD

RES 1.58ohm 1/16W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04021R58FNTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021R58FNTD
Resistors - Chip Resistor - Surface Mount CRCW04021R58FNTD
RES SMD 1.58 OHM 1% 1/16W 0402

RES SMD 1.58 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04021R58FNTD-ND CRCW04021R58FNTD CRCW04021R58FNTD
Product Name Chip Resistor - Surface Mount RES 1.58 OHM 1/16W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 1.58 ohms 1.58 ohms 1.58 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details