Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04021R54FNED

Description
1.54 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.54 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.54LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.54LTR-ND
Chip Resistor - Surface Mount 541-1.54LTR-ND
1.54 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.54 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.54 OHM 1/16W 1% 0402 SMD - CRCW04021R54FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54 OHM 1/16W 1% 0402 SMD
CRCW04021R54FNED
RES 1.54 OHM 1/16W 1% 0402 SMD CRCW04021R54FNED
RES 1.54ohm 1/16W 1% 0402 SMD

RES 1.54ohm 1/16W 1% 0402 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-1.54LTR-ND CRCW04021R54FNED
Product Name Chip Resistor - Surface Mount RES 1.54 OHM 1/16W 1% 0402 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 1.54 ohms 1.54 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676180-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
4 suppliers
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD184JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details