Vishay Precision Group RES 1.54 OHM 1/16W 1% 0402 SMD CRCW04021R54FKED

Description
RES 1.54ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.54ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54 OHM 1/16W 1% 0402 SMD - CRCW04021R54FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54 OHM 1/16W 1% 0402 SMD
CRCW04021R54FKED
RES 1.54 OHM 1/16W 1% 0402 SMD CRCW04021R54FKED
RES 1.54ohm 1/16W 1% 0402 SMD

RES 1.54ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.54LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.54LLCT-ND
Chip Resistor - Surface Mount 541-1.54LLCT-ND
1.54 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.54 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.54LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.54LLTR-ND
Chip Resistor - Surface Mount 541-1.54LLTR-ND
1.54 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.54 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.54LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.54LLDKR-ND
Chip Resistor - Surface Mount 541-1.54LLDKR-ND
1.54 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.54 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 1R54, 1%, 0402; Resistance Vishay - 13AC1009 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1R54, 1%, 0402; Resistance Vishay
13AC1009
Res, Aec-Q200, Thick Film, 1R54, 1%, 0402; Resistance Vishay 13AC1009
RES, AEC-Q200, THICK FILM, 1R54, 1%, 0402; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1R54, 1%, 0402; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
D10/crcw0402 100 1R54 1% Et7 E3 Rohs Compliant Vishay - 47P3279 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 100 1R54 1% Et7 E3 Rohs Compliant Vishay
47P3279
D10/crcw0402 100 1R54 1% Et7 E3 Rohs Compliant Vishay 47P3279
D10/CRCW0402 100 1R54 1% ET7 e3 RoHS Compliant: Yes

D10/CRCW0402 100 1R54 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04021R54FKED 541-1.54LLCT-ND 13AC1009 47P3279
Product Name RES 1.54 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 1R54, 1%, 0402; Resistance Vishay D10/crcw0402 100 1R54 1% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 1.54 ohms 1.54 ohms 1.54 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 73.2 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers