Vishay Precision Group Res, 1R5, 5%, 0.063W, 0402, Thick Film; Resistance Vishay CRCW04021R50JNED.

Description
RES, 1R5, 5%, 0.063W, 0402, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 1R5, 5%, 0.063W, 0402, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1R5, 5%, 0.063W, 0402, Thick Film; Resistance Vishay - 29AC3414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 0.063W, 0402, Thick Film; Resistance Vishay
29AC3414
Res, 1R5, 5%, 0.063W, 0402, Thick Film; Resistance Vishay 29AC3414
RES, 1R5, 5%, 0.063W, 0402, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1R5, 5%, 0.063W, 0402, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3414
Product Name Res, 1R5, 5%, 0.063W, 0402, Thick Film; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details