Vishay Intertechnology, Inc. RES 1.33 OHM 1/16W 1% 0402 SMD CRCW04021R33FNED

Description
RES 1.33ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.33ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33 OHM 1/16W 1% 0402 SMD - CRCW04021R33FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33 OHM 1/16W 1% 0402 SMD
CRCW04021R33FNED
RES 1.33 OHM 1/16W 1% 0402 SMD CRCW04021R33FNED
RES 1.33ohm 1/16W 1% 0402 SMD

RES 1.33ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.33LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.33LTR-ND
Chip Resistor - Surface Mount 541-1.33LTR-ND
1.33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.33 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04021R33FNED 541-1.33LTR-ND
Product Name RES 1.33 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 1.33 ohms 1.33 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details