Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04021R30JNTD

Description
1.3 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.3 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04021R30JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021R30JNTD-ND
Chip Resistor - Surface Mount CRCW04021R30JNTD-ND
1.3 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.3 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.3 OHM 1/16W 5% 0402 SMD - CRCW04021R30JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 1/16W 5% 0402 SMD
CRCW04021R30JNTD
RES 1.3 OHM 1/16W 5% 0402 SMD CRCW04021R30JNTD
RES 1.3ohm 1/16W 5% 0402 SMD

RES 1.3ohm 1/16W 5% 0402 SMD

Supplier's Site
Crcw0402 1.3 5% 200 Rt7 Rohs Compliant Vishay - 48P7475 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 1.3 5% 200 Rt7 Rohs Compliant Vishay
48P7475
Crcw0402 1.3 5% 200 Rt7 Rohs Compliant Vishay 48P7475
CRCW0402 1.3 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 1.3 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021R30JNTD-ND CRCW04021R30JNTD 48P7475
Product Name Chip Resistor - Surface Mount RES 1.3 OHM 1/16W 5% 0402 SMD Crcw0402 1.3 5% 200 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Resistance Range 1.3 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details