Vishay Intertechnology, Inc. RES 1.3 OHM .125W 5% 0402 SMD CRCW04021R30JNEDHP

Description
RES 1.3ohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 1.3ohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3 OHM .125W 5% 0402 SMD - CRCW04021R30JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM .125W 5% 0402 SMD
CRCW04021R30JNEDHP
RES 1.3 OHM .125W 5% 0402 SMD CRCW04021R30JNEDHP
RES 1.3ohm .125W 5% 0402 SMD

RES 1.3ohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021R30JNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021R30JNEDHP-ND
Chip Resistor - Surface Mount CRCW04021R30JNEDHP-ND
1.3 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.3 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04021R30JNEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021R30JNEDHP
Resistors - Chip Resistor - Surface Mount CRCW04021R30JNEDHP
RES SMD 1.3 OHM 5% 1/5W 0402

RES SMD 1.3 OHM 5% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04021R30JNEDHP CRCW04021R30JNEDHP-ND CRCW04021R30JNEDHP
Product Name RES 1.3 OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 1.3 ohms 1.3 ohms 1.3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176769-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6043FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details