Vishay Intertechnology, Inc. RES 1.3 OHM 1/16W 5% 0402 SMD CRCW04021R30JNED

Description
RES 1.3ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 1.3ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3 OHM 1/16W 5% 0402 SMD - CRCW04021R30JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 1/16W 5% 0402 SMD
CRCW04021R30JNED
RES 1.3 OHM 1/16W 5% 0402 SMD CRCW04021R30JNED
RES 1.3ohm 1/16W 5% 0402 SMD

RES 1.3ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.3JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.3JTR-ND
Chip Resistor - Surface Mount 541-1.3JTR-ND
1.3 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.3 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D10/crcw0402 200 1R3 5% Et7 E3 Rohs Compliant Vishay - 47P3271 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 200 1R3 5% Et7 E3 Rohs Compliant Vishay
47P3271
D10/crcw0402 200 1R3 5% Et7 E3 Rohs Compliant Vishay 47P3271
D10/CRCW0402 200 1R3 5% ET7 e3 RoHS Compliant: Yes

D10/CRCW0402 200 1R3 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021R30JNED 541-1.3JTR-ND 47P3271
Product Name RES 1.3 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount D10/crcw0402 200 1R3 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 1.3 ohms 1.3 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 619 ohms
View Details
5 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details