Thick Film Resistors - SMD 1/16watt 1.30ohms 1%
1.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW04021R30FNED | 541-1.30LTR-ND |
| Product Name | Thick Film Resistors - SMD 1/16watt 1.30ohms 1% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 |
| Resistance Range | 1.3 ohms | 1.3 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |