Vishay Precision Group Res, 1R3, 1%, 0.063W, 0402, Thick Film; Resistance Vishay CRCW04021R30FNED.

Description
RES, 1R3, 1%, 0.063W, 0402, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 1R3, 1%, 0.063W, 0402, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1R3, 1%, 0.063W, 0402, Thick Film; Resistance Vishay - 60AC8296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R3, 1%, 0.063W, 0402, Thick Film; Resistance Vishay
60AC8296
Res, 1R3, 1%, 0.063W, 0402, Thick Film; Resistance Vishay 60AC8296
RES, 1R3, 1%, 0.063W, 0402, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 1R3, 1%, 0.063W, 0402, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60AC8296
Product Name Res, 1R3, 1%, 0.063W, 0402, Thick Film; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details