Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 1.30ohms 1% CRCW04021R30FKTD

Description
Thick Film Resistors - SMD 1/16watt 1.30ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 1.30ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 1.30ohms 1% - CRCW04021R30FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 1.30ohms 1%
CRCW04021R30FKTD
Thick Film Resistors - SMD 1/16watt 1.30ohms 1% CRCW04021R30FKTD
Thick Film Resistors - SMD 1/16watt 1.30ohms 1%

Thick Film Resistors - SMD 1/16watt 1.30ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021R30FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021R30FKTD-ND
Chip Resistor - Surface Mount CRCW04021R30FKTD-ND
1.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04021R30FKTD CRCW04021R30FKTD-ND
Product Name Thick Film Resistors - SMD 1/16watt 1.30ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 1.3 ohms 1.3 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers