Vishay Intertechnology, Inc. RES 1.21 OHM 1/16W 1% 0402 SMD CRCW04021R21FNTD

Description
RES 1.21ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.21ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21 OHM 1/16W 1% 0402 SMD - CRCW04021R21FNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 1/16W 1% 0402 SMD
CRCW04021R21FNTD
RES 1.21 OHM 1/16W 1% 0402 SMD CRCW04021R21FNTD
RES 1.21ohm 1/16W 1% 0402 SMD

RES 1.21ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021R21FNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021R21FNTD-ND
Chip Resistor - Surface Mount CRCW04021R21FNTD-ND
1.21 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.21 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04021R21FNTD CRCW04021R21FNTD-ND
Product Name RES 1.21 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details