1.2 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 1.2ohm .125W 5% 0402 SMD
RES SMD 1.2 OHM 5% 1/5W 0402
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW04021R20JNEDHP-ND | CRCW04021R20JNEDHP | CRCW04021R20JNEDHP |
| Product Name | Chip Resistor - Surface Mount | RES 1.2 OHM .125W 5% 0402 SMD | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 (1005 Metric) |
| Resistance Range | 1.2 ohms | 1.2 ohms | 1.2 ohms |