RES 1.1ohm .125W 5% 0402 SMD
1.1 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 1.1 OHM 5% 1/5W 0402
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW04021R10JNEDHP | CRCW04021R10JNEDHP-ND | CRCW04021R10JNEDHP |
| Product Name | RES 1.1 OHM .125W 5% 0402 SMD | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402; 0402 (1005 Metric) |
| Resistance Range | 1.1 ohms | 1.1 ohms | 1.1 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.1250 watts | 0.2000 watts | 0.2000 watts |
| Configuration | Single Resistor |