Vishay Intertechnology, Inc. RES 1.07 OHM 1/16W 1% 0402 SMD CRCW04021R07FNTD

Description
RES 1.07ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.07ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07 OHM 1/16W 1% 0402 SMD - CRCW04021R07FNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07 OHM 1/16W 1% 0402 SMD
CRCW04021R07FNTD
RES 1.07 OHM 1/16W 1% 0402 SMD CRCW04021R07FNTD
RES 1.07ohm 1/16W 1% 0402 SMD

RES 1.07ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021R07FNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021R07FNTD-ND
Chip Resistor - Surface Mount CRCW04021R07FNTD-ND
1.07 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.07 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04021R07FNTD CRCW04021R07FNTD-ND
Product Name RES 1.07 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 1.07 ohms 1.07 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4223FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers