Vishay Intertechnology, Inc. RES 1.05 OHM 1/16W 1% 0402 SMD CRCW04021R05FNED

Description
RES 1.05ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.05ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05 OHM 1/16W 1% 0402 SMD - CRCW04021R05FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05 OHM 1/16W 1% 0402 SMD
CRCW04021R05FNED
RES 1.05 OHM 1/16W 1% 0402 SMD CRCW04021R05FNED
RES 1.05ohm 1/16W 1% 0402 SMD

RES 1.05ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.05LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.05LTR-ND
Chip Resistor - Surface Mount 541-1.05LTR-ND
1.05 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.05 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04021R05FNED 541-1.05LTR-ND
Product Name RES 1.05 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 1.05 ohms 1.05 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers