Vishay Precision Group Chip Resistor - Surface Mount CRCW04021R02FKED

Description
1.02 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.02 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.02LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.02LLCT-ND
Chip Resistor - Surface Mount 541-1.02LLCT-ND
1.02 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.02 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.02LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.02LLTR-ND
Chip Resistor - Surface Mount 541-1.02LLTR-ND
1.02 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.02 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.02LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.02LLDKR-ND
Chip Resistor - Surface Mount 541-1.02LLDKR-ND
1.02 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.02 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.02 OHM 1/16W 1% 0402 SMD - CRCW04021R02FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02 OHM 1/16W 1% 0402 SMD
CRCW04021R02FKED
RES 1.02 OHM 1/16W 1% 0402 SMD CRCW04021R02FKED
RES 1.02ohm 1/16W 1% 0402 SMD

RES 1.02ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Aec-Q200, Thick Film, 1R02, 1%, 0402; Resistance Vishay - 13AC0992 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1R02, 1%, 0402; Resistance Vishay
13AC0992
Res, Aec-Q200, Thick Film, 1R02, 1%, 0402; Resistance Vishay 13AC0992
RES, AEC-Q200, THICK FILM, 1R02, 1%, 0402; Resistance:1.02ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1R02, 1%, 0402; Resistance:1.02ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04021R02FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04021R02FKED
Resistors - Chip Resistor - Surface Mount CRCW04021R02FKED
RES SMD 1.02 OHM 1% 1/16W 0402

RES SMD 1.02 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-1.02LLCT-ND CRCW04021R02FKED 13AC0992 CRCW04021R02FKED
Product Name Chip Resistor - Surface Mount RES 1.02 OHM 1/16W 1% 0402 SMD Res, Aec-Q200, Thick Film, 1R02, 1%, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 1.02 ohms 1.02 ohms 1.02 ohms 1.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details