Vishay Precision Group RES 1.0 OHM 1/16W 5% 0402 SMD CRCW04021R00JNED

Description
RES 1.0ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 1.0ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0 OHM 1/16W 5% 0402 SMD - CRCW04021R00JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0 OHM 1/16W 5% 0402 SMD
CRCW04021R00JNED
RES 1.0 OHM 1/16W 5% 0402 SMD CRCW04021R00JNED
RES 1.0ohm 1/16W 5% 0402 SMD

RES 1.0ohm 1/16W 5% 0402 SMD

Supplier's Site
Automotive 1 Ohm 50V 63mW Resistor - 52-CRCW04021R00JNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1 Ohm 50V 63mW Resistor
52-CRCW04021R00JNED
Automotive 1 Ohm 50V 63mW Resistor 52-CRCW04021R00JNED
0402 Thick Film Resistor, 1 Ohm, 5% Tol, 50V, 63mW, AEC-Q200 Product overview: CRCW04021R00JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021R00JNED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 1 Ohm, 5% Tol, 50V, 63mW, AEC-Q200 Product overview: CRCW04021R00JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021R00JNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.0JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0JCT-ND
Chip Resistor - Surface Mount 541-1.0JCT-ND
1 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0JDKR-ND
Chip Resistor - Surface Mount 541-1.0JDKR-ND
1 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0JTR-ND
Chip Resistor - Surface Mount 541-1.0JTR-ND
1 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1120541-CRCW04021R00JNED
Resistors - Chip Resistor - Surface Mount 1120541-CRCW04021R00JNED
Win Source Part Number: 1120541-CRCW04021R00 JNED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CRCW04021R00JNED.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-1.0JDKR,541-1.0J TR,541-1.0JCT,D10/CR CW0402 200 1R 5% ET7 E3 Base Product Number: CRCW0402

Win Source Part Number: 1120541-CRCW04021R00JNED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CRCW04021R00JNED.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-1.0JDKR,541-1.0JTR,541-1.0JCT,D10/CRCW0402 200 1R 5% ET7 E3
Base Product Number: CRCW0402

Buy Now Datasheet
Res, Thick Film, 1R, 5%, 0.063W, 0402; Resistance Vishay - 59M6695 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 5%, 0.063W, 0402; Resistance Vishay
59M6695
Res, Thick Film, 1R, 5%, 0.063W, 0402; Resistance Vishay 59M6695
RES, THICK FILM, 1R, 5%, 0.063W, 0402; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1R, 5%, 0.063W, 0402; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1R, 5%, 0.063W, 0402, Reel; Resistance Vishay - 19K7962 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 5%, 0.063W, 0402, Reel; Resistance Vishay
19K7962
Res, Thick Film, 1R, 5%, 0.063W, 0402, Reel; Resistance Vishay 19K7962
RES, THICK FILM, 1R, 5%, 0.063W, 0402, REEL; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1R, 5%, 0.063W, 0402, REEL; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04021R00JNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021R00JNED
Resistors - Chip Resistor - Surface Mount CRCW04021R00JNED
RES SMD 1 OHM 5% 1/16W 0402

RES SMD 1 OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04021R00JNED 52-CRCW04021R00JNED 541-1.0JCT-ND 1120541-CRCW04021R00JNED 59M6695 19K7962 CRCW04021R00JNED
Product Name RES 1.0 OHM 1/16W 5% 0402 SMD Automotive 1 Ohm 50V 63mW Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1R, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 1R, 5%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0625 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 750 ohms
View Details
5 suppliers