Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 1ohms 1% CRCW04021R00FKTD

Description
Thick Film Resistors - SMD 1/16watt 1ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 1ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 1ohms 1% - CRCW04021R00FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 1ohms 1%
CRCW04021R00FKTD
Thick Film Resistors - SMD 1/16watt 1ohms 1% CRCW04021R00FKTD
Thick Film Resistors - SMD 1/16watt 1ohms 1%

Thick Film Resistors - SMD 1/16watt 1ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-4316-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4316-2-ND
Chip Resistor - Surface Mount 541-4316-2-ND
1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4316-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4316-6-ND
Chip Resistor - Surface Mount 541-4316-6-ND
1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4316-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4316-1-ND
Chip Resistor - Surface Mount 541-4316-1-ND
1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04021R00FKTD 541-4316-2-ND
Product Name Thick Film Resistors - SMD 1/16watt 1ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers