Vishay Precision Group SMD 1 Ohm 50V Resistor CRCW04021R00FKED

Description
0402 1 Ohm 1% 50V Thick Film SMD Resistor Product overview: CRCW04021R00FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021R00FKED can be used for catalog matching and distributor lookup.
Request a Quote
Description
0402 1 Ohm 1% 50V Thick Film SMD Resistor Product overview: CRCW04021R00FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021R00FKED can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay thick film chip resistor, part number 52K5648, features a resistance value of 1 ohm with a tolerance of ±1%. It has a power rating of 0.063W and is housed in a compact 0402 package size (1.0mm x 0.5mm). This resistor is suitable for applications requiring high reliability and stability, making it ideal for use in automotive, telecommunications, and industrial sectors. The maximum operating voltage is 50V, and it operates effectively within a temperature range of -55°C to +155°C. The resistor is RoHS compliant and designed for general-purpose applications, ensuring it meets modern environmental standards.

Datasheet Summary
Powered by GS/AI

The Vishay thick film chip resistor, part number 52K5648, features a resistance value of 1 ohm with a tolerance of ±1%. It has a power rating of 0.063W and is housed in a compact 0402 package size (1.0mm x 0.5mm). This resistor is suitable for applications requiring high reliability and stability, making it ideal for use in automotive, telecommunications, and industrial sectors. The maximum operating voltage is 50V, and it operates effectively within a temperature range of -55°C to +155°C. The resistor is RoHS compliant and designed for general-purpose applications, ensuring it meets modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
SMD 1 Ohm 50V Resistor - 52-CRCW04021R00FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 Ohm 50V Resistor
52-CRCW04021R00FKED
SMD 1 Ohm 50V Resistor 52-CRCW04021R00FKED
0402 1 Ohm 1% 50V Thick Film SMD Resistor Product overview: CRCW04021R00FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021R00FKED can be used for catalog matching and distributor lookup.

0402 1 Ohm 1% 50V Thick Film SMD Resistor Product overview: CRCW04021R00FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021R00FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.00 OHM 1/16W 1% 0402 SMD - CRCW04021R00FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00 OHM 1/16W 1% 0402 SMD
CRCW04021R00FKED
RES 1.00 OHM 1/16W 1% 0402 SMD CRCW04021R00FKED
RES 1.00ohm 1/16W 1% 0402 SMD

RES 1.00ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.00LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00LLDKR-ND
Chip Resistor - Surface Mount 541-1.00LLDKR-ND
1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00LLCT-ND
Chip Resistor - Surface Mount 541-1.00LLCT-ND
1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00LLTR-ND
Chip Resistor - Surface Mount 541-1.00LLTR-ND
1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1R, 1%, 0.063W, 0402; Resistance Vishay - 52K5648 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 0.063W, 0402; Resistance Vishay
52K5648
Res, Thick Film, 1R, 1%, 0.063W, 0402; Resistance Vishay 52K5648
RES, THICK FILM, 1R, 1%, 0.063W, 0402; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 0.063W, 0402; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 83R8196 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 0.063W, 0402, Reel; Resistance Vishay
83R8196
Res, Thick Film, 1R, 1%, 0.063W, 0402, Reel; Resistance Vishay 83R8196
RES, THICK FILM, 1R, 1%, 0.063W, 0402, REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 0.063W, 0402, REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay - 96Y9056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
96Y9056
Res, 1R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay 96Y9056
RES, 1R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021R00FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021R00FKED
Chip Resistor - Surface Mount CRCW04021R00FKED
RES SMD 1 OHM 1% 1/16W 0402

RES SMD 1 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW04021R00FKED CRCW04021R00FKED 541-1.00LLDKR-ND 52K5648 83R8196 96Y9056 CRCW04021R00FKED
Product Name SMD 1 Ohm 50V Resistor RES 1.00 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 1R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 1R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, 1R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2567727 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD364JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details