Vishay Intertechnology, Inc. RES 1.96M OHM 1/16W 1% 0402 SMD CRCW04021M96FKTD

Description
RES 1.96Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.96Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96M OHM 1/16W 1% 0402 SMD - CRCW04021M96FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96M OHM 1/16W 1% 0402 SMD
CRCW04021M96FKTD
RES 1.96M OHM 1/16W 1% 0402 SMD CRCW04021M96FKTD
RES 1.96Mohm 1/16W 1% 0402 SMD

RES 1.96Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021M96FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021M96FKTD-ND
Chip Resistor - Surface Mount CRCW04021M96FKTD-ND
1.96 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.96 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 1.96M 1% 100 Rt7 Rohs Compliant Vishay - 48P7450 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 1.96M 1% 100 Rt7 Rohs Compliant Vishay
48P7450
Crcw0402 1.96M 1% 100 Rt7 Rohs Compliant Vishay 48P7450
CRCW0402 1.96M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 1.96M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021M96FKTD CRCW04021M96FKTD-ND 48P7450
Product Name RES 1.96M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Crcw0402 1.96M 1% 100 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 1.96E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers