Vishay Precision Group Chip Resistor - Surface Mount CRCW04021M96FKED

Description
1.96 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.96 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.96MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96MLTR-ND
Chip Resistor - Surface Mount 541-1.96MLTR-ND
1.96 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.96 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.96MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96MLCT-ND
Chip Resistor - Surface Mount 541-1.96MLCT-ND
1.96 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.96 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.96MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96MLDKR-ND
Chip Resistor - Surface Mount 541-1.96MLDKR-ND
1.96 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.96 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.96M OHM 1/16W 1% 0402 SMD - CRCW04021M96FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96M OHM 1/16W 1% 0402 SMD
CRCW04021M96FKED
RES 1.96M OHM 1/16W 1% 0402 SMD CRCW04021M96FKED
RES 1.96Mohm 1/16W 1% 0402 SMD

RES 1.96Mohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 1M96, 1%, 0.63W, 0402; Resistance Vishay - 50P9959 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M96, 1%, 0.63W, 0402; Resistance Vishay
50P9959
Res, Thick Film, 1M96, 1%, 0.63W, 0402; Resistance Vishay 50P9959
RES, THICK FILM, 1M96, 1%, 0.63W, 0402; Resistance:1.96Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M96, 1%, 0.63W, 0402; Resistance:1.96Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M96, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3257 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M96, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3257
Res, Thick Film, 1M96, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3257
RES, THICK FILM, 1M96, 1%, 0.063W, 0402, REEL; Resistance:1.96Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M96, 1%, 0.063W, 0402, REEL; Resistance:1.96Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1.96MLTR-ND CRCW04021M96FKED 50P9959
Product Name Chip Resistor - Surface Mount RES 1.96M OHM 1/16W 1% 0402 SMD Res, Thick Film, 1M96, 1%, 0.63W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details