Vishay Intertechnology, Inc. RES 1.87M OHM 1/16W 1% 0402 SMD CRCW04021M87FKTD

Description
RES 1.87Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.87Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87M OHM 1/16W 1% 0402 SMD - CRCW04021M87FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87M OHM 1/16W 1% 0402 SMD
CRCW04021M87FKTD
RES 1.87M OHM 1/16W 1% 0402 SMD CRCW04021M87FKTD
RES 1.87Mohm 1/16W 1% 0402 SMD

RES 1.87Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021M87FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021M87FKTD-ND
Chip Resistor - Surface Mount CRCW04021M87FKTD-ND
1.87 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.87 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04021M87FKTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021M87FKTD
Resistors - Chip Resistor - Surface Mount CRCW04021M87FKTD
RES SMD 1.87M OHM 1% 1/16W 0402

RES SMD 1.87M OHM 1% 1/16W 0402

Supplier's Site
Crcw0402 1.87M 1% 100 Rt7 Rohs Compliant Vishay - 48P7448 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 1.87M 1% 100 Rt7 Rohs Compliant Vishay
48P7448
Crcw0402 1.87M 1% 100 Rt7 Rohs Compliant Vishay 48P7448
CRCW0402 1.87M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 1.87M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04021M87FKTD CRCW04021M87FKTD-ND CRCW04021M87FKTD 48P7448
Product Name RES 1.87M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Crcw0402 1.87M 1% 100 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402
Resistance Range 1.87E6 ohms 1.87E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details