Vishay Precision Group Chip Resistor - Surface Mount CRCW04021M82FKED

Description
1.82 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.82 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.82MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.82MLDKR-ND
Chip Resistor - Surface Mount 541-1.82MLDKR-ND
1.82 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.82 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.82MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.82MLTR-ND
Chip Resistor - Surface Mount 541-1.82MLTR-ND
1.82 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.82 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.82MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.82MLCT-ND
Chip Resistor - Surface Mount 541-1.82MLCT-ND
1.82 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.82 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.82M OHM 1/16W 1% 0402 SMD - CRCW04021M82FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82M OHM 1/16W 1% 0402 SMD
CRCW04021M82FKED
RES 1.82M OHM 1/16W 1% 0402 SMD CRCW04021M82FKED
RES 1.82Mohm 1/16W 1% 0402 SMD

RES 1.82Mohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 1M82, 1%, 0.63W, 0402; Resistance Vishay - 56P3884 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M82, 1%, 0.63W, 0402; Resistance Vishay
56P3884
Res, Thick Film, 1M82, 1%, 0.63W, 0402; Resistance Vishay 56P3884
RES, THICK FILM, 1M82, 1%, 0.63W, 0402; Resistance:1.82Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M82, 1%, 0.63W, 0402; Resistance:1.82Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M82, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3254 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M82, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3254
Res, Thick Film, 1M82, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3254
RES, THICK FILM, 1M82, 1%, 0.063W, 0402, REEL; Resistance:1.82Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M82, 1%, 0.063W, 0402, REEL; Resistance:1.82Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04021M82FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04021M82FKED
Resistors - Chip Resistor - Surface Mount CRCW04021M82FKED
RES SMD 1.82M OHM 1% 1/16W 0402

RES SMD 1.82M OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-1.82MLDKR-ND CRCW04021M82FKED 56P3884 CRCW04021M82FKED
Product Name Chip Resistor - Surface Mount RES 1.82M OHM 1/16W 1% 0402 SMD Res, Thick Film, 1M82, 1%, 0.63W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details