Vishay Precision Group RES 1.8M OHM 1/16W 5% 0402 SMD CRCW04021M80JNED

Description
RES 1.8Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 1.8Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8M OHM 1/16W 5% 0402 SMD - CRCW04021M80JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1/16W 5% 0402 SMD
CRCW04021M80JNED
RES 1.8M OHM 1/16W 5% 0402 SMD CRCW04021M80JNED
RES 1.8Mohm 1/16W 5% 0402 SMD

RES 1.8Mohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.8MJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.8MJCT-ND
Chip Resistor - Surface Mount 541-1.8MJCT-ND
1.8 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.8MJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.8MJDKR-ND
Chip Resistor - Surface Mount 541-1.8MJDKR-ND
1.8 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.8MJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.8MJTR-ND
Chip Resistor - Surface Mount 541-1.8MJTR-ND
1.8 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M8, 5%, 0.63W, 0402; Resistance Vishay - 50P9957 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M8, 5%, 0.63W, 0402; Resistance Vishay
50P9957
Res, Thick Film, 1M8, 5%, 0.63W, 0402; Resistance Vishay 50P9957
RES, THICK FILM, 1M8, 5%, 0.63W, 0402; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1M8, 5%, 0.63W, 0402; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04021M80JNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021M80JNED
Resistors - Chip Resistor - Surface Mount CRCW04021M80JNED
RES SMD 1.8M OHM 5% 1/16W 0402

RES SMD 1.8M OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04021M80JNED 541-1.8MJCT-ND 50P9957 CRCW04021M80JNED
Product Name RES 1.8M OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 1M8, 5%, 0.63W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 1.80E6 ohms 1.80E6 ohms 1.80E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567527 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details