Vishay Precision Group RES 1.80M OHM 1/16W 1% 0402 SMD CRCW04021M80FKED

Description
RES 1.80Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.80Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80M OHM 1/16W 1% 0402 SMD - CRCW04021M80FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80M OHM 1/16W 1% 0402 SMD
CRCW04021M80FKED
RES 1.80M OHM 1/16W 1% 0402 SMD CRCW04021M80FKED
RES 1.80Mohm 1/16W 1% 0402 SMD

RES 1.80Mohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6788942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788942
Surface Mount Resistors 6788942
Vishay CRCW04021M80FKED

Vishay CRCW04021M80FKED

Supplier's Site
Surface Mount Resistors - 6788942P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788942P
Surface Mount Resistors 6788942P
Vishay CRCW04021M80FKED

Vishay CRCW04021M80FKED

Supplier's Site
Surface Mount Resistors - 1688340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688340
Surface Mount Resistors 1688340
Vishay CRCW04021M80FKED

Vishay CRCW04021M80FKED

Supplier's Site
Surface Mount Resistors - 1819384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819384
Surface Mount Resistors 1819384
Vishay CRCW04021M80FKED

Vishay CRCW04021M80FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-1.80MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80MLCT-ND
Chip Resistor - Surface Mount 541-1.80MLCT-ND
1.8 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80MLTR-ND
Chip Resistor - Surface Mount 541-1.80MLTR-ND
1.8 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80MLDKR-ND
Chip Resistor - Surface Mount 541-1.80MLDKR-ND
1.8 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M8, 1%, 0.063W, 0402; Resistance Vishay - 89M6601 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M8, 1%, 0.063W, 0402; Resistance Vishay
89M6601
Res, Thick Film, 1M8, 1%, 0.063W, 0402; Resistance Vishay 89M6601
RES, THICK FILM, 1M8, 1%, 0.063W, 0402; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 1M8, 1%, 0.063W, 0402; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M8, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42M0769 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M8, 1%, 0.063W, 0402, Reel; Resistance Vishay
42M0769
Res, Thick Film, 1M8, 1%, 0.063W, 0402, Reel; Resistance Vishay 42M0769
RES, THICK FILM, 1M8, 1%, 0.063W, 0402, REEL; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M8, 1%, 0.063W, 0402, REEL; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04021M80FKED 6788942 6788942P 1819384 541-1.80MLCT-ND 89M6601 42M0769
Product Name RES 1.80M OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 1M8, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 1M8, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 1.80E6 ohms 0.0018 ohms 1.80E6 ohms 1.80E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0625 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6192FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
3 suppliers