RES 1.74Mohm 1/16W 1% 0402 SMD
1.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 1.74M OHM 1% 1/16W 0402
Resistor,Metal Glaze,1.74MOhms,50WV
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW04021M74FKTD | CRCW04021M74FKTD-ND | CRCW04021M74FKTD | 81H4488 |
| Product Name | RES 1.74M OHM 1/16W 1% 0402 SMD | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Resistor,metal Glaze,1.74Mohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402; 0402 (1005 Metric) | 0402 |
| Resistance Range | 1.74E6 ohms | 1.74E6 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 16 watts | 0.0630 watts | 0.0630 to 0.0625 watts | |
| Configuration | Single Resistor | Single Resistor |