Vishay Precision Group Chip Resistor - Surface Mount CRCW04021M74FKED

Description
1.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.74MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.74MLCT-ND
Chip Resistor - Surface Mount 541-1.74MLCT-ND
1.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.74MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.74MLDKR-ND
Chip Resistor - Surface Mount 541-1.74MLDKR-ND
1.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.74MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.74MLTR-ND
Chip Resistor - Surface Mount 541-1.74MLTR-ND
1.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.74M OHM 1/16W 1% 0402 SMD - CRCW04021M74FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74M OHM 1/16W 1% 0402 SMD
CRCW04021M74FKED
RES 1.74M OHM 1/16W 1% 0402 SMD CRCW04021M74FKED
RES 1.74Mohm 1/16W 1% 0402 SMD

RES 1.74Mohm 1/16W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04021M74FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04021M74FKED
Resistors - Chip Resistor - Surface Mount CRCW04021M74FKED
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
RES SMD 1.74M OHM 1% 1/16W 0402 - 873-CRCW04021M74FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.74M OHM 1% 1/16W 0402
873-CRCW04021M74FKED
RES SMD 1.74M OHM 1% 1/16W 0402 873-CRCW04021M74FKED
RES SMD 1.74M OHM 1% 1/16W 0402

RES SMD 1.74M OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 1M74, 1%, 0.63W, 0402; Resistance Vishay - 50P9956 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M74, 1%, 0.63W, 0402; Resistance Vishay
50P9956
Res, Thick Film, 1M74, 1%, 0.63W, 0402; Resistance Vishay 50P9956
RES, THICK FILM, 1M74, 1%, 0.63W, 0402; Resistance:1.74Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M74, 1%, 0.63W, 0402; Resistance:1.74Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M74, 1%, 0.063W, 0402, Reel; Resistance Vishay - 44P2367 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M74, 1%, 0.063W, 0402, Reel; Resistance Vishay
44P2367
Res, Thick Film, 1M74, 1%, 0.063W, 0402, Reel; Resistance Vishay 44P2367
RES, THICK FILM, 1M74, 1%, 0.063W, 0402, REEL; Resistance:1.74Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M74, 1%, 0.063W, 0402, REEL; Resistance:1.74Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-1.74MLCT-ND CRCW04021M74FKED CRCW04021M74FKED 873-CRCW04021M74FKED 50P9956
Product Name Chip Resistor - Surface Mount RES 1.74M OHM 1/16W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount RES SMD 1.74M OHM 1% 1/16W 0402 Res, Thick Film, 1M74, 1%, 0.63W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD433JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details