Vishay Precision Group Res, Thick Film, 1M74, 1%, 0.063W, 0402, Reel; Resistance Vishay CRCW04021M74FKED.

Description
RES, THICK FILM, 1M74, 1%, 0.063W, 0402, REEL; Resistance:1.74Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M74, 1%, 0.063W, 0402, REEL; Resistance:1.74Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M74, 1%, 0.063W, 0402, Reel; Resistance Vishay - 29AC3410 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M74, 1%, 0.063W, 0402, Reel; Resistance Vishay
29AC3410
Res, Thick Film, 1M74, 1%, 0.063W, 0402, Reel; Resistance Vishay 29AC3410
RES, THICK FILM, 1M74, 1%, 0.063W, 0402, REEL; Resistance:1.74Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M74, 1%, 0.063W, 0402, REEL; Resistance:1.74Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3410
Product Name Res, Thick Film, 1M74, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details