Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04021M60FKTD

Description
1.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04021M60FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021M60FKTD-ND
Chip Resistor - Surface Mount CRCW04021M60FKTD-ND
1.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.6 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.60M OHM 1/16W 1% 0402 SMD - CRCW04021M60FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60M OHM 1/16W 1% 0402 SMD
CRCW04021M60FKTD
RES 1.60M OHM 1/16W 1% 0402 SMD CRCW04021M60FKTD
RES 1.60Mohm 1/16W 1% 0402 SMD

RES 1.60Mohm 1/16W 1% 0402 SMD

Supplier's Site
Crcw0402 1.6M 1% 100 Rt7 Rohs Compliant Vishay - 48P7444 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 1.6M 1% 100 Rt7 Rohs Compliant Vishay
48P7444
Crcw0402 1.6M 1% 100 Rt7 Rohs Compliant Vishay 48P7444
CRCW0402 1.6M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 1.6M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021M60FKTD-ND CRCW04021M60FKTD 48P7444
Product Name Chip Resistor - Surface Mount RES 1.60M OHM 1/16W 1% 0402 SMD Crcw0402 1.6M 1% 100 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details