Vishay Intertechnology, Inc. RES 1.58M OHM 1/16W 1% 0402 SMD CRCW04021M58FKTD

Description
RES 1.58Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.58Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58M OHM 1/16W 1% 0402 SMD - CRCW04021M58FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58M OHM 1/16W 1% 0402 SMD
CRCW04021M58FKTD
RES 1.58M OHM 1/16W 1% 0402 SMD CRCW04021M58FKTD
RES 1.58Mohm 1/16W 1% 0402 SMD

RES 1.58Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021M58FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021M58FKTD-ND
Chip Resistor - Surface Mount CRCW04021M58FKTD-ND
1.58 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.58 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 1.58M 1% 100 Rt7 Rohs Compliant Vishay - 48P7443 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 1.58M 1% 100 Rt7 Rohs Compliant Vishay
48P7443
Crcw0402 1.58M 1% 100 Rt7 Rohs Compliant Vishay 48P7443
CRCW0402 1.58M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 1.58M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021M58FKTD CRCW04021M58FKTD-ND 48P7443
Product Name RES 1.58M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Crcw0402 1.58M 1% 100 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 1.58E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers