Vishay Precision Group RES 1.58M OHM 1/16W 1% 0402 SMD CRCW04021M58FKED

Description
RES 1.58Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.58Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58M OHM 1/16W 1% 0402 SMD - CRCW04021M58FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58M OHM 1/16W 1% 0402 SMD
CRCW04021M58FKED
RES 1.58M OHM 1/16W 1% 0402 SMD CRCW04021M58FKED
RES 1.58Mohm 1/16W 1% 0402 SMD

RES 1.58Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.58MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.58MLCT-ND
Chip Resistor - Surface Mount 541-1.58MLCT-ND
1.58 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.58 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.58MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.58MLDKR-ND
Chip Resistor - Surface Mount 541-1.58MLDKR-ND
1.58 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.58 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.58MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.58MLTR-ND
Chip Resistor - Surface Mount 541-1.58MLTR-ND
1.58 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.58 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04021M58FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04021M58FKED
Resistors - Chip Resistor - Surface Mount CRCW04021M58FKED
RES SMD 1.58M OHM 1% 1/16W 0402

RES SMD 1.58M OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 1M58, 1%, 0.63W, 0402; Resistance Vishay - 56P3881 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M58, 1%, 0.63W, 0402; Resistance Vishay
56P3881
Res, Thick Film, 1M58, 1%, 0.63W, 0402; Resistance Vishay 56P3881
RES, THICK FILM, 1M58, 1%, 0.63W, 0402; Resistance:1.58Mohm; Resistance Tolerance:± 1%; Power Rating:630mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 1M58, 1%, 0.63W, 0402; Resistance:1.58Mohm; Resistance Tolerance:± 1%; Power Rating:630mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M58, 1%, 0.063W, 0402, Reel; Resistance Vishay - 05N1355 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M58, 1%, 0.063W, 0402, Reel; Resistance Vishay
05N1355
Res, Thick Film, 1M58, 1%, 0.063W, 0402, Reel; Resistance Vishay 05N1355
RES, THICK FILM, 1M58, 1%, 0.063W, 0402, REEL; Resistance:1.58Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M58, 1%, 0.063W, 0402, REEL; Resistance:1.58Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04021M58FKED 541-1.58MLCT-ND CRCW04021M58FKED 56P3881 05N1355
Product Name RES 1.58M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1M58, 1%, 0.63W, 0402; Resistance Vishay Res, Thick Film, 1M58, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 1.58E6 ohms 1.58E6 ohms 1.58E6 ohms 1.58E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.6300 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers