RES 1.54Mohm 1/16W 1% 0402 SMD
Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 1.54 MOhms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
1.54MR 1% 1/16W 0402 Thick Film Chip Resistor Product overview: CRCW04021M54FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M54FKED can be used for catalog matching and distributor lookup.
1.54 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
1.54 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
1.54 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 1M54, 1%, 0.63W, 0402; Resistance:1.54Mohm;
RES, THICK FILM, 1M54, 1%, 0.063W, 0402, REEL; Resistance:1.54Mohm;
| ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW04021M54FKED | 52-CRCW04021M54FKED | 541-1.54MLTR-ND | 50P9953 | |
| Product Name | RES 1.54M OHM 1/16W 1% 0402 SMD | Resistors Chip Resistor - Surface Mount | 16W Resistor | Chip Resistor - Surface Mount | Res, Thick Film, 1M54, 1%, 0.63W, 0402; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402; 0402 [1005 Metric] | ||
| Resistance Range | 1.54E6 ohms | 1.54E6 ohms | 1.54E6 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 16 watts | 0.0630 watts | 0.0630 watts | 0.0625 watts | |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |