Vishay Precision Group Automotive 50V 63mW Resistor CRCW04021M50FKED

Description
0402 Thick Film Resistor, 1.5MΩ, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW04021M50FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M50FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 1.5MΩ, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW04021M50FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M50FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 50V 63mW Resistor - 52-CRCW04021M50FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW04021M50FKED
Automotive 50V 63mW Resistor 52-CRCW04021M50FKED
0402 Thick Film Resistor, 1.5MΩ, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW04021M50FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M50FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 1.5MΩ, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW04021M50FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M50FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6788933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788933
Surface Mount Resistors 6788933
Vishay CRCW04021M50FKED

Vishay CRCW04021M50FKED

Supplier's Site
Surface Mount Resistors - 6788933P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788933P
Surface Mount Resistors 6788933P
Vishay CRCW04021M50FKED

Vishay CRCW04021M50FKED

Supplier's Site
Surface Mount Resistors - 1688338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688338
Surface Mount Resistors 1688338
Vishay CRCW04021M50FKED

Vishay CRCW04021M50FKED

Supplier's Site
Surface Mount Resistors - 1819321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819321
Surface Mount Resistors 1819321
Vishay CRCW04021M50FKED

Vishay CRCW04021M50FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-1.50MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50MLTR-ND
Chip Resistor - Surface Mount 541-1.50MLTR-ND
1.5 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50MLDKR-ND
Chip Resistor - Surface Mount 541-1.50MLDKR-ND
1.5 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50MLCT-ND
Chip Resistor - Surface Mount 541-1.50MLCT-ND
1.5 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.5 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1106681-CRCW04021M50FKED
Resistors - Chip Resistor - Surface Mount 1106681-CRCW04021M50FKED
Win Source Part Number: 1106681-CRCW04021M50 FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 mOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CRCW04021M50FKED.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D10/CRCW0402 100 1M5 1% ET7 E3,541-1.50MLCT,541- 1.50MLTR,541-1.50MLD KR Base Product Number: CRCW0402

Win Source Part Number: 1106681-CRCW04021M50FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.5 mOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CRCW04021M50FKED.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D10/CRCW0402 100 1M5 1% ET7 E3,541-1.50MLCT,541-1.50MLTR,541-1.50MLDKR
Base Product Number: CRCW0402

Buy Now Datasheet
RES 1.50M OHM 1/16W 1% 0402 SMD - CRCW04021M50FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50M OHM 1/16W 1% 0402 SMD
CRCW04021M50FKED
RES 1.50M OHM 1/16W 1% 0402 SMD CRCW04021M50FKED
RES 1.50Mohm 1/16W 1% 0402 SMD

RES 1.50Mohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 1M5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 72M6748 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M5, 1%, 0.063W, 0402, Reel; Resistance Vishay
72M6748
Res, Thick Film, 1M5, 1%, 0.063W, 0402, Reel; Resistance Vishay 72M6748
RES, THICK FILM, 1M5, 1%, 0.063W, 0402, REEL; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M5, 1%, 0.063W, 0402, REEL; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M5, 1%, 0.063W, 0402; Resistance Vishay - 72M6747 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M5, 1%, 0.063W, 0402; Resistance Vishay
72M6747
Res, Thick Film, 1M5, 1%, 0.063W, 0402; Resistance Vishay 72M6747
RES, THICK FILM, 1M5, 1%, 0.063W, 0402; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 1M5, 1%, 0.063W, 0402; Resistance:1.5Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W1900 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W1900
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W1900
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.5 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW04021M50FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04021M50FKED
Chip Resistor - Surface Mount CRCW04021M50FKED
RES SMD 1.5M OHM 1% 1/16W 0402

RES SMD 1.5M OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW04021M50FKED 6788933 6788933P 1819321 541-1.50MLTR-ND 1106681-CRCW04021M50FKED CRCW04021M50FKED 72M6748 72M6747 24W1900 CRCW04021M50FKED
Product Name Automotive 50V 63mW Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 1.50M OHM 1/16W 1% 0402 SMD Res, Thick Film, 1M5, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 1M5, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.5 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details