Vishay Precision Group Chip Resistor - Surface Mount CRCW04021M43FKED

Description
1.43 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.43 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.43MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.43MLDKR-ND
Chip Resistor - Surface Mount 541-1.43MLDKR-ND
1.43 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.43 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.43MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.43MLCT-ND
Chip Resistor - Surface Mount 541-1.43MLCT-ND
1.43 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.43 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.43MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.43MLTR-ND
Chip Resistor - Surface Mount 541-1.43MLTR-ND
1.43 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.43 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 1.43Mohms 1% - CRCW04021M43FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 1.43Mohms 1%
CRCW04021M43FKED
Thick Film Resistors - SMD 1/16watt 1.43Mohms 1% CRCW04021M43FKED
Thick Film Resistors - SMD 1/16watt 1.43Mohms 1%

Thick Film Resistors - SMD 1/16watt 1.43Mohms 1%

Supplier's Site
Res, Thick Film, 1M43, 1%, 0.63W, 0402; Resistance Vishay - 50P9951 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M43, 1%, 0.63W, 0402; Resistance Vishay
50P9951
Res, Thick Film, 1M43, 1%, 0.63W, 0402; Resistance Vishay 50P9951
RES, THICK FILM, 1M43, 1%, 0.63W, 0402; Resistance:1.43Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M43, 1%, 0.63W, 0402; Resistance:1.43Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M43, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3245 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M43, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3245
Res, Thick Film, 1M43, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3245
RES, THICK FILM, 1M43, 1%, 0.063W, 0402, REEL; Resistance:1.43Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M43, 1%, 0.063W, 0402, REEL; Resistance:1.43Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1.43MLDKR-ND CRCW04021M43FKED 50P9951
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 1.43Mohms 1% Res, Thick Film, 1M43, 1%, 0.63W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details