Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04021M40FKTD

Description
1.4 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.4 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04021M40FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04021M40FKTD-ND
Chip Resistor - Surface Mount CRCW04021M40FKTD-ND
1.4 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.4 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.40M OHM 1/16W 1% 0402 SMD - CRCW04021M40FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.40M OHM 1/16W 1% 0402 SMD
CRCW04021M40FKTD
RES 1.40M OHM 1/16W 1% 0402 SMD CRCW04021M40FKTD
RES 1.40Mohm 1/16W 1% 0402 SMD

RES 1.40Mohm 1/16W 1% 0402 SMD

Supplier's Site
Crcw0402 1.4M 1% 100 Rt7 Rohs Compliant Vishay - 48P7438 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 1.4M 1% 100 Rt7 Rohs Compliant Vishay
48P7438
Crcw0402 1.4M 1% 100 Rt7 Rohs Compliant Vishay 48P7438
CRCW0402 1.4M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 1.4M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04021M40FKTD-ND CRCW04021M40FKTD 48P7438
Product Name Chip Resistor - Surface Mount RES 1.40M OHM 1/16W 1% 0402 SMD Crcw0402 1.4M 1% 100 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details