Vishay Precision Group RES 1.40M OHM 1/16W 1% 0402 SMD CRCW04021M40FKED

Description
RES 1.40Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 1.40Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.40M OHM 1/16W 1% 0402 SMD - CRCW04021M40FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.40M OHM 1/16W 1% 0402 SMD
CRCW04021M40FKED
RES 1.40M OHM 1/16W 1% 0402 SMD CRCW04021M40FKED
RES 1.40Mohm 1/16W 1% 0402 SMD

RES 1.40Mohm 1/16W 1% 0402 SMD

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 1.4 MOhms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 1.4 MOhms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film

Buy Now Datasheet
63mW 50V Resistor - 52-CRCW04021M40FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 50V Resistor
52-CRCW04021M40FKED
63mW 50V Resistor 52-CRCW04021M40FKED
1.4MΩ 1% 0402 Thick Film Chip Resistor, 63mW, 50V Product overview: CRCW04021M40FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M40FKED can be used for catalog matching and distributor lookup.

1.4MΩ 1% 0402 Thick Film Chip Resistor, 63mW, 50V Product overview: CRCW04021M40FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04021M40FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.40MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.40MLTR-ND
Chip Resistor - Surface Mount 541-1.40MLTR-ND
1.4 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.4 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.40MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.40MLCT-ND
Chip Resistor - Surface Mount 541-1.40MLCT-ND
1.4 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.4 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.40MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.40MLDKR-ND
Chip Resistor - Surface Mount 541-1.40MLDKR-ND
1.4 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

1.4 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1M4, 1%, 0.063W, 0402; Resistance Vishay - 89M6597 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M4, 1%, 0.063W, 0402; Resistance Vishay
89M6597
Res, Thick Film, 1M4, 1%, 0.063W, 0402; Resistance Vishay 89M6597
RES, THICK FILM, 1M4, 1%, 0.063W, 0402; Resistance:1.4Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 1M4, 1%, 0.063W, 0402; Resistance:1.4Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M4, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6598 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M4, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6598
Res, Thick Film, 1M4, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6598
RES, THICK FILM, 1M4, 1%, 0.063W, 0402, REEL; Resistance:1.4Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M4, 1%, 0.063W, 0402, REEL; Resistance:1.4Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04021M40FKED 52-CRCW04021M40FKED 541-1.40MLTR-ND 89M6597 89M6598
Product Name RES 1.40M OHM 1/16W 1% 0402 SMD Resistors Chip Resistor - Surface Mount 63mW 50V Resistor Chip Resistor - Surface Mount Res, Thick Film, 1M4, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 1M4, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 1.40E6 ohms 1.40E6 ohms 1.40E6 ohms 1.40E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0625 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details