RES 1.37Mohm 1/16W 1% 0402 SMD
1.37 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Resistor,Metal Glaze,1.37MOhms,50WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW04021M37FKTD | CRCW04021M37FKTD-ND | 74C5817 |
| Product Name | RES 1.37M OHM 1/16W 1% 0402 SMD | Chip Resistor - Surface Mount | Resistor,metal Glaze,1.37Mohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402 |
| Resistance Range | 1.37E6 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 16 watts | 0.0630 watts | |
| Configuration | Single Resistor | Single Resistor |